EN
  • EN
  • DE

MAX3225E

Part No MAX3225E
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 1uA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213033-MAX3225E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3225E CAD Model

Description

MAX3225E: High-Speed, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus™

The MAX3225E is a precision-engineered RS-232 transceiver from Maxim Integrated, designed to meet the rigorous demands of modern serial communication applications while offering enhanced power efficiency and reliability. This device is part of a family of transceivers that operate from a single 3.0V to 5.5V power supply, making it versatile for a variety of systems ranging from battery-powered devices to industrial equipment.

One of the standout features of the MAX3225E is its AutoShutdown Plus™ functionality. This innovative technology enables the transceiver to enter a low-power shutdown mode when it does not sense a valid signal transition on the receiver or transmitter inputs over a predefined time period. This feature greatly reduces power consumption when the interface is idle, thereby extending battery life in portable applications.

The MAX3225E supports data rates up to 1Mbps, making it suitable for high-speed communications. It is capable of withstanding ±15kV electrostatic discharge (ESD) on the transceiver interface pins, which provides robust protection against sudden voltage spikes and enhances the durability of the device in harsh environments.

Designed with convenience in mind, the MAX3225E does not require any external components for its charge-pump voltage converter. The internal circuitry generates the necessary ±10V RS-232 voltage levels from the single power supply, simplifying design and reducing the overall bill of materials.

For ease of integration, the device is available in a compact 20-pin TSSOP package, which is ideal for space-constrained applications. The MAX3225E is fully compliant with the TIA/EIA-232-F standards, ensuring compatibility with a wide range of RS-232 systems.

Whether for portable devices, point-of-sale systems, or industrial automation, the MAX3225E from Maxim Integrated offers a perfect blend of speed, power efficiency, and robustness for your RS-232 communication needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess