EN
  • EN
  • DE

MRF9045LR5

Part No MRF9045LR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ NI-360  /  RF Mosfet LDMOS 28 V 350 mA 945MHz 18.8dB 45W NI-360 Short Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 945MHz
Gain 18.8dB
Voltage - Test 28 V
Current - Test 350 mA
Power - Output 45W
Voltage - Rated 65 V
Package / Case NI-360
Supplier Device Package NI-360 Short Lead
Base Product Number MRF90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 50
Win Source Part Number 1231151-MRF9045LR5
Ultra Librarian 3D Model Ultra Librarian MRF9045LR5 CAD Model

Description

The MRF9045LR5 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency in a compact package. This product is part of the LDMOS (Laterally Diffused Metal Oxide Semiconductor) family, which is renowned for its high power density and reliability in demanding applications.

Key Features

  • Frequency Range: Specifically optimized for broadband applications, the MRF9045LR5 operates effectively within the 869-896 MHz frequency range, making it ideal for cellular base station applications.
  • High Output Power: With an impressive output power of 45W, this transistor can handle rigorous tasks while maintaining high performance.
  • High Gain: It provides a high gain of 18 dB, ensuring strong signal amplification.
  • Efficiency: The MRF9045LR5 boasts an excellent efficiency rate of 35%, reducing energy consumption and heat dissipation, which is critical for maintaining system reliability over time.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection shields the device from unexpected voltage spikes, enhancing its durability and longevity.

Applications

Due to its robust design and performance characteristics, the MRF9045LR5 is suitable for a variety of RF power applications. These include, but are not limited to, cellular base station amplifiers, broadcast transmitters, industrial, scientific, and medical (ISM) applications, and RF energy systems.

Package and Quality

The MRF9045LR5 comes in a thermally-enhanced package that is designed to minimize thermal resistance and improve heat dissipation. This ensures stable operation even under high-temperature conditions. NXP's commitment to quality means each transistor is manufactured to meet the highest industry standards, ensuring reliability and performance consistency for every application.

With its combination of power, efficiency, and protection features, the MRF9045LR5 from NXP stands out as a superior choice for designers looking to optimize their RF power systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess