EN
  • EN
  • DE

MAX3226EAAE

Part No MAX3226EAAE
Manufacturer Maxim Integrated
Description +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213041-MAX3226EAAE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3226EAAE CAD Model

Description

MAX3226EAAE - Maxim Integrated

The MAX3226EAAE is a high-quality transceiver component from Maxim Integrated, designed to facilitate reliable serial communication in a variety of applications. This device is part of Maxim's range of RS-232 interface ICs, which are known for their robust performance and integration of advanced features.

With a wide operating voltage range from 3.0V to 5.5V, the MAX3226EAAE is versatile and can be used in systems with different power requirements. This flexibility makes it suitable for battery-powered devices, portable applications, and other systems where power availability may vary.

One of the key features of the MAX3226EAAE is its enhanced electrostatic discharge (ESD) protection, which can withstand up to ±15kV, ensuring the device's longevity and reliability in harsh environments. This level of protection is crucial for applications where ESD events are common, providing peace of mind that the device will perform consistently over time.

The device supports data rates up to 1Mbps, making it capable of handling high-speed data transmission without compromising signal integrity. This high-speed capability is essential for modern applications that require fast data exchange, such as industrial control systems, point-of-sale terminals, and networking equipment.

The MAX3226EAAE also features an automatic power-down function that reduces power consumption when not in use. This feature is particularly useful in portable and battery-operated devices, as it helps extend battery life by minimizing power draw when the transceiver is idle.

Maxim Integrated has packaged the MAX3226EAAE in a 16-SSOP (Shrink Small Outline Package), which is compact and space-efficient, making it an excellent choice for designs where board space is at a premium. The device's small footprint allows for more efficient use of PCB real estate, enabling designers to create more compact and integrated systems.

In summary, the MAX3226EAAE from Maxim Integrated offers a robust and feature-rich solution for RS-232 communication. Its ESD protection, high-speed data rates, power efficiency, and compact packaging make it a top choice for designers looking to incorporate reliable serial communication in their products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess