EN
  • EN
  • DE

MAX3227ECUE

Part No MAX3227ECUE
Manufacturer Maxim Integrated
Description +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213051-MAX3227ECUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227ECUE CAD Model

Description

Maxim Integrated's MAX3227ECUE: 3.0V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown Plus™

The MAX3227ECUE from Maxim Integrated is a sophisticated RS-232 transceiver chip designed to facilitate serial communication in a variety of applications. This compact and efficient integrated circuit is particularly well-suited for portable or space-constrained devices due to its low-power consumption and small footprint.

Operating over a wide voltage range of 3.0V to 5.5V, the MAX3227ECUE is versatile and can be integrated into systems with varying power supplies. This flexibility makes it an ideal choice for battery-operated devices, as it helps to extend battery life and reduce the need for frequent recharging or replacement.

One of the standout features of the MAX3227ECUE is its AutoShutdown Plus™ technology. This innovative feature significantly reduces power consumption by entering a low-power shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are turned off. This automatic power-saving mode helps to conserve energy, making the device exceptionally energy-efficient with a quiescent current of just 1µA.

The MAX3227ECUE supports data rates up to 250kbps, providing a balance between speed and power consumption. This makes it suitable for applications that require moderate data transfer speeds without compromising on power efficiency.

The device comes in a 16-pin TSSOP package, offering a compact solution for applications where board space is at a premium. Furthermore, the MAX3227ECUE features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a minimal ±5.0V output swing for TIN, TOUT, RIN, and ROUT pins.

Additional features of the MAX3227ECUE include short-circuit protection and thermal shutdown, which contribute to the robustness and longevity of the product. These protections ensure that the device can withstand challenging conditions and continue to operate reliably.

Overall, the MAX3227ECUE from Maxim Integrated is a reliable and efficient solution for RS-232 communication, making it an excellent choice for designers looking to optimize their applications for power and space without sacrificing performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess