EN
  • EN
  • DE

MAX3227EUUE

Part No MAX3227EUUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703055-MAX3227EUUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227EUUE CAD Model

Description

Maxim Integrated MAX3227EUUE Overview

The MAX3227EUUE is a highly integrated serial port transceiver from Maxim Integrated, designed to facilitate RS-232 communication in a variety of applications. This compact and efficient device is ideal for portable or space-constrained applications due to its small footprint and low power consumption.

Key Features

  • Interface Type: The MAX3227EUUE supports the standard RS-232 protocol for serial communication, allowing for easy integration into existing systems.
  • Data Rate: Capable of achieving data rates up to 250kbps, this transceiver can handle a wide range of communication requirements.
  • Supply Voltage: Operating with a single +3.0V to +5.5V power supply, the MAX3227EUUE is versatile and can be powered by a variety of sources.
  • Low Power: With a low-power shutdown mode, the device reduces power consumption when not in active use, which is critical for battery-powered applications.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with ESD protection up to ±15kV, ensuring robust performance in environments prone to static discharge.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS-232 voltage levels from a single power supply, eliminating the need for multiple voltage sources.
  • Package: The device comes in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for surface-mount technology and saves board space.

Applications

The MAX3227EUUE is a versatile transceiver that can be used in a variety of applications, such as:

  • Portable and handheld devices
  • Battery-powered equipment
  • Data cable interfaces
  • Notebook and laptop computers
  • PDAs and palmtop computers

Maxim Integrated's commitment to reliability and innovation is evident in the MAX3227EUUE transceiver, making it an excellent choice for designers looking to implement RS-232 communication with minimal power draw and maximum protection against ESD.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess