EN
  • EN
  • DE

MAX5133AEEE-T

Part No MAX5133AEEE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704487-MAX5133AEEE-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5133AEEE-T CAD Model

Description

Maxim Integrated MAX5133AEEE-T Digital-to-Analog Converter

The MAX5133AEEE-T is a high-performance, 16-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and accuracy in a compact package. This device is ideal for applications that require the conversion of digital signals to analog with a high degree of fidelity and minimal noise. The MAX5133AEEE-T is commonly used in automated test equipment, data acquisition systems, industrial control systems, and medical equipment.

With its 16-bit resolution, the MAX5133AEEE-T ensures precise analog output, allowing for fine control over the resulting signal. The device operates from a single +5V supply, which simplifies the power supply design and minimizes power consumption, making it suitable for portable and low-power applications. Its internal reference voltage eliminates the need for external components, further reducing the system's complexity and overall footprint.

The MAX5133AEEE-T features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility and ease of integration with a wide range of microcontrollers and digital systems. The device's fast settling time and low glitch energy enhance its performance in critical applications where rapid changes in the analog output are required.

Encased in a 16-pin QSOP package, the MAX5133AEEE-T is designed for surface-mount technology (SMT), which allows for high-density mounting and is favorable for modern compact electronic assemblies. Its extended temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

The MAX5133AEEE-T also offers multiple software-selectable power-down outputs, providing additional power savings when the DAC is not in use. This feature is particularly useful in battery-powered devices where extending the operational life is crucial.

In summary, the MAX5133AEEE-T from Maxim Integrated is a versatile, high-precision DAC that offers excellent performance for a range of applications requiring accurate digital-to-analog conversion. Its integration-friendly interface, compact design, and power efficiency make it a top choice for designers and engineers seeking a reliable DAC solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess