EN
  • EN
  • DE

MAX4287EUA+T

Part No MAX4287EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703719-MAX4287EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4287EUA+T CAD Model

Description

Maxim Integrated MAX4287EUA+T Operational Amplifier

Maxim Integrated's MAX4287EUA+T operational amplifier is a high-performance, low-distortion, high-speed device designed to handle a wide range of applications. This op-amp comes in a compact 8-pin µMAX package, making it ideal for space-constrained applications without compromising on functionality.

The MAX4287EUA+T boasts an impressive slew rate and a gain-bandwidth product, enabling it to maintain its performance across a broad frequency spectrum. It is particularly suited for applications requiring low noise and high linearity, such as professional audio equipment, test and measurement systems, and active filters.

One of the key features of this operational amplifier is its rail-to-rail output, which allows for maximum dynamic range even when operating from low supply voltages. This makes it perfect for battery-powered devices and other applications where power efficiency is critical. The device operates from a single 2.85V to 5.5V power supply, providing designers with flexibility in various circuit configurations.

The MAX4287EUA+T also includes an enable/disable feature that reduces the supply current to less than 1µA, further conserving power when the amplifier is not in use. This is particularly useful in portable and battery-operated devices where extending battery life is of utmost importance.

Additionally, the MAX4287EUA+T offers excellent thermal performance and reliability. Maxim Integrated's commitment to quality ensures that this op-amp meets the stringent requirements for industrial and commercial grade applications. The device is specified for operation over the extended -40°C to +85°C temperature range, catering to environments that demand consistent performance under varying thermal conditions.

Whether you are designing a high-fidelity audio system, precision analog processing circuit, or any application that requires a high-speed, low-distortion operational amplifier, the MAX4287EUA+T from Maxim Integrated is an excellent choice that combines performance, power efficiency, and reliability in a small package.

For detailed specifications, application circuits, and additional information, designers are encouraged to review the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess