EN
  • EN
  • DE

MAX3232CES

Part No MAX3232CES
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703062-MAX3232CES
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232CES CAD Model

Description

MAX3232CES: RS-232 Transceiver from Maxim Integrated

The MAX3232CES is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the needs of modern serial communication systems. This compact and efficient integrated circuit (IC) enables bidirectional communication between RS-232 and TTL logic while maintaining compliance with the TIA/EIA-232-F standards. It is an ideal solution for applications that require reliable data transfer over long distances using serial ports.

One of the standout features of the MAX3232CES is its low-voltage operation. It can operate from a single +3.0V to +5.5V power supply, making it versatile for various system designs, including battery-powered devices. Additionally, the device is capable of running at data rates up to 250kbps, ensuring swift and smooth data transmission for time-sensitive applications.

The MAX3232CES is equipped with two drivers and two receivers, providing the necessary interfaces for full-duplex communication. This means that it can transmit and receive data simultaneously, which is essential for many modern applications that require a constant flow of data in both directions.

Another significant advantage of the MAX3232CES is its electrostatic discharge (ESD) protection. The device can withstand ESD voltages up to ±15kV using the Human Body Model (HBM), ±8kV using the IEC 1000-4-2 Air-Gap Discharge method, and ±6kV using the IEC 1000-4-2 Contact Discharge method. This robust protection ensures the longevity and reliability of the device in harsh environments where ESD events are more likely to occur.

The MAX3232CES comes in a compact 16-pin narrow SO package, making it an excellent choice for space-constrained applications. Its low-power shutdown mode further enhances its suitability for portable and power-sensitive devices by reducing power consumption when the interface is not in use.

In summary, the MAX3232CES from Maxim Integrated is a versatile, robust, and efficient RS-232 transceiver that provides reliable serial communication with the added benefits of low-voltage operation and high ESD protection. Its compact size and full-duplex capability make it an excellent choice for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess