EN
  • EN
  • DE

MAX3232PMB1#

Part No MAX3232PMB1#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MODULE PERIPHERAL FOR MAX3232
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Interface, Transceiver, RS-232
Embedded No
Utilized IC / Part MAX3232E
Supplied Contents Board(s)
Win Source Part Number 785902-MAX3232PMB1#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232PMB1# CAD Model

Description

    MAX3232PMB1# RS-232 Transceiver  

The MAX3232PMB1# is a compact, highly integrated transceiver module from Maxim Integrated, designed to provide reliable RS-232 communication for a variety of applications. This transceiver is capable of running at data rates up to 250kbps, making it suitable for high-speed serial data exchange in industrial, commercial, and consumer products.

    

Key Features:

  
        
  • Interface Type: RS-232
  •     
  • Data Rate: Up to 250kbps
  •     
  • Supply Voltage: 3.0V to 5.5V
  •     
  • Low-Power Shutdown: Yes, with a receiver and transmitter disable function
  •     
  • ESD Protection: ±15kV Human Body Model (HBM)
  •     
  • Number of Drivers/Receivers: 2 drivers, 2 receivers
  •     
  • Temperature Range: -40°C to +85°C
  •     
  • Package: Plug-in module with a 9-pin D-sub connector
  •   
    

The MAX3232PMB1# is designed to be a durable and reliable solution for serial communication, featuring enhanced electrostatic discharge (ESD) protection of ±15kV using the Human Body Model, ensuring robustness in harsh environments. The module's wide supply voltage range from 3.0V to 5.5V offers flexibility for various power supply designs, and its low-power shutdown mode helps in conserving power when the device is inactive.

    

With its integrated charge pump circuitry, the MAX3232PMB1# module eliminates the need for additional components, simplifying the design and reducing the overall footprint on the PCB. The module comes in a convenient plug-in format with a standard 9-pin D-sub connector, making it easy to integrate into existing systems without the need for complex wiring or soldering.

    

The operational temperature range of -40°C to +85°C ensures that the transceiver can perform reliably in a wide range of environmental conditions, making it an ideal choice for applications in industrial automation, point-of-sale systems, peripherals, and portable electronics.

    

Overall, the MAX3232PMB1# RS-232 transceiver module from Maxim Integrated is a versatile and efficient solution for adding RS-232 connectivity to any application requiring reliable serial communication.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess