EN
  • EN
  • DE

MAX323ECUP

Part No MAX323ECUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703078-MAX323ECUP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX323ECUP CAD Model

Description

Introducing the MAX323ECUP from Maxim Integrated

The MAX323ECUP is a cutting-edge precision analog switch from Maxim Integrated, designed to provide engineers with a reliable and high-performance solution for routing analog signals in a variety of applications. This device is part of Maxim's renowned family of switches and multiplexers that are known for their quality, durability, and versatility.

Key Features

  • Low On-Resistance: The MAX323ECUP offers low on-resistance (Ron), which typically stands at 100 ohms. This feature ensures minimal signal distortion and power loss, making it suitable for applications where signal integrity is critical.
  • Single-Supply Operation: It operates from a single +2V to +12V supply or from dual supplies of ±2V to ±6V, providing flexibility in various circuit designs and making it compatible with a broad range of signal levels.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX323ECUP consumes minimal power, which helps in extending battery life in portable devices.
  • High Off-Isolation and Crosstalk Rejection: The device features excellent off-isolation and crosstalk rejection, ensuring that signals are cleanly and accurately routed without interference from adjacent channels.

Applications

The MAX323ECUP is ideal for a multitude of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test Equipment and Instrumentation

Robust Design

This analog switch is designed to withstand ESD events exceeding the JESD22 specification, which makes it robust for use in environments where electrostatic discharge may be a concern. The MAX323ECUP is available in a space-saving 16-pin TSSOP package, making it a compact choice for designs where board space is at a premium.

Conclusion

With its combination of low on-resistance, single-supply operation, low power consumption, and high isolation performance, the MAX323ECUP from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess