EN
  • EN
  • DE

MAX14786EAUD

Part No MAX14786EAUD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701445-MAX14786EAUD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14786EAUD CAD Model

Description

The MAX14786EAUD from Maxim Integrated is a robust and versatile RS-485/RS-422 transceiver designed to facilitate reliable communication in harsh industrial environments. This high-performance device is engineered to withstand the demanding conditions often encountered in industrial automation, HVAC systems, and networked communication systems.

Key Features

  • High-Speed Operation: The MAX14786EAUD supports data rates up to 16Mbps, making it ideal for applications requiring fast and efficient data transmission.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, it ensures consistent performance even in extreme temperature conditions.
  • Robust ESD Protection: The device offers ±35kV ESD protection on the transceiver's bus pins, providing a high level of immunity to electrostatic discharge events.
  • Half-Duplex Communication: The transceiver is designed for half-duplex communication, allowing bi-directional communication over a single pair of wires, which helps to reduce the complexity and cost of cabling.
  • Fail-Safe Receiver: It features a fail-safe receiver that ensures a logic-high receiver output when the inputs are open, shorted, or idle, enhancing the reliability of the communication system.

Applications

Due to its robust design and high-speed capabilities, the MAX14786EAUD is well-suited for a variety of applications that require reliable data transmission, including:

  • Industrial Control Systems
  • Building Automation
  • Security Systems
  • Networked Communication Equipment

Package and Availability

The MAX14786EAUD comes in a compact 14-pin TSSOP package, providing a space-saving solution for designs where board real estate is at a premium. Maxim Integrated offers this transceiver as part of its commitment to delivering high-quality, reliable communication solutions for the industrial market.

For more detailed specifications and application support, designers and engineers are encouraged to consult the MAX14786EAUD datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess