EN
  • EN
  • DE

MAX3273EGG+

Part No MAX3273EGG+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Data Rate 2.7 Gbps
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.781 W
Min Operating Temperature -40 °C
Nominal Supply Current 30 mA
Operating Supply Voltage 3.6 V
RoHS Non-Compliant
Win Source Part Number 1075283-MAX3273EGG+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3273EGG+ CAD Model

Description

Maxim Integrated's MAX3273EGG+ Precision Fiber Optic Post Amplifier

The MAX3273EGG+ is a cutting-edge fiber optic post amplifier designed by Maxim Integrated to offer unparalleled performance in optical networking applications. This device is engineered to amplify weak signals in fiber optic cables, ensuring clear and accurate data transmission over long distances. The MAX3273EGG+ is an ideal solution for high-speed communication systems that require reliability and precision.

Featuring a compact 24-pin TSSOP package, the MAX3273EGG+ is designed to be space-efficient and easily integrable into a variety of networking equipment, including optical transceivers, switches, and routers. Its small form factor is particularly beneficial for dense circuit boards where space is at a premium.

The device boasts a wide bandwidth and a high transimpedance gain, which is crucial for detecting low-level optical signals. This makes the MAX3273EGG+ exceptionally sensitive to incoming light pulses, thus enabling it to faithfully reproduce the transmitted data with minimal error rates. The high gain also allows for the use of longer fiber optic cables, expanding the reach of network infrastructure without compromising signal integrity.

One of the standout features of the MAX3273EGG+ is its automatic gain control (AGC), which adjusts the amplifier's gain in response to changing signal conditions. This dynamic adjustment ensures consistent performance and helps to prevent signal saturation, which can be a common issue in optical communication systems. Additionally, the device has a low power consumption, which is a critical factor for reducing the overall energy usage of networking equipment.

With its robust design, the MAX3273EGG+ is built to operate in a wide temperature range, making it suitable for deployment in various environments, from data centers to outdoor telecommunications infrastructure. The device also includes safety features such as a signal detect indicator, which provides real-time feedback on the presence of an optical signal, further enhancing its reliability.

In conclusion, the MAX3273EGG+ from Maxim Integrated is a high-performance fiber optic post amplifier that offers excellent sensitivity, low power consumption, and reliable operation. Its advanced features make it a top choice for designers and engineers looking to improve the performance and extend the reach of their optical networking systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess