EN
  • EN
  • DE

MAX4745ELB

Part No MAX4745ELB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704176-MAX4745ELB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4745ELB CAD Model

Description

Introducing the MAX4745ELB from Maxim Integrated

The MAX4745ELB is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This switch is designed to deliver precision and efficiency, making it an ideal choice for a variety of applications that require high-speed switching and low on-resistance.

Key Features

  • Low Voltage Operation: The MAX4745ELB operates at a low voltage range of 1.8V to 5.5V, making it suitable for portable and battery-powered devices.
  • Low On-Resistance: With an on-resistance of just 0.6 ohms (max) at a +5V supply, the switch ensures minimal signal distortion and power loss, enhancing overall system performance.
  • High-Speed Switching: The device boasts fast switching speeds, which are critical for applications that require quick response times.
  • Single-Supply Operation: The ability to operate from a single power supply simplifies circuit design and reduces power consumption.
  • ESD Protection: The MAX4745ELB comes with enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
  • Compact Package: Available in a space-saving 10-bump UCSP (1.5mm x 1.5mm) or 10-pin µMAX package, the MAX4745ELB is perfect for applications where board space is at a premium.

Applications

The versatility of the MAX4745ELB allows it to be used across a wide range of applications, including:

  • Audio and video signal routing
  • Battery-powered systems
  • Sample and hold circuits
  • Communication systems
  • Portable instrumentation

Conclusion

The MAX4745ELB from Maxim Integrated offers designers a robust and reliable analog switch solution that combines low on-resistance, high-speed operation, and low-voltage capabilities. Its compact form factor and ESD protection make it an excellent choice for the latest portable and space-constrained applications. By integrating this switch into your design, you can achieve high-performance signal routing with minimal power loss and signal distortion.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess