EN
  • EN
  • DE

MAX3241CAI-TG096

Part No MAX3241CAI-TG096
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843464-MAX3241CAI-TG096
Ultra Librarian 3D Model Ultra Librarian MAX3241CAI-TG096 CAD Model

Description

Maxim Integrated MAX3241CAI-TG096 Product Overview

The MAX3241CAI-TG096 is a high-quality, integrated circuit from Maxim Integrated, designed to provide reliable serial communication with minimal power consumption. This product is a part of Maxim's renowned family of transceivers for RS-232 communication, which is widely used for serial data exchange between computers and peripheral devices.

Key Features

  • Low Power Consumption: The MAX3241CAI-TG096 is engineered for battery-powered applications, featuring a low-power shutdown mode that significantly reduces power usage when the device is inactive.
  • High Data Rate: It supports data rates up to 250kbps, making it suitable for a variety of applications that require fast data transmission.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection up to ±15kV, enhancing its durability and reliability in harsh electrical environments.
  • Integrated Charge Pump: The transceiver features an onboard charge pump circuit that generates the necessary RS-232 voltage levels from a single 3.0V to 5.5V supply, simplifying the power supply design.
  • Flexible Interface: It is capable of interfacing with a variety of logic families due to its wide logic-supply voltage range.

Applications

The MAX3241CAI-TG096 is well-suited for portable or space-constrained applications such as:

  • Notebook, sub-notebook, and palmtop computers
  • Battery-powered equipment
  • Handheld equipment
  • Data cable

Package and Quality

This product is offered in a 28-SSOP (Shrink Small Outline Package) which allows for a compact design, beneficial for space-sensitive applications. Maxim Integrated is known for its commitment to quality, and the MAX3241CAI-TG096 is no exception, meeting rigorous industry standards for performance and reliability.

In summary, the MAX3241CAI-TG096 from Maxim Integrated is an exceptional RS-232 transceiver that combines low power consumption, high data rate, ESD protection, and an integrated charge pump, making it an ideal choice for designers who require a reliable and efficient serial communication solution.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess