EN
  • EN
  • DE

MAX324ASD+T

Part No MAX324ASD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703097-MAX324ASD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX324ASD+T CAD Model

Description

The MAX324ASD+T from Maxim Integrated is a precision, quad, SPST (Single Pole Single Throw) analog switch that offers low on-resistance and low leakage currents. This component is designed to provide superior switching performance for a wide range of applications, including data acquisition systems, communication systems, and test equipment.

Key Features

  • Low On-Resistance: The device features an on-resistance of typically 35 ohms, which ensures minimal signal distortion and power loss.
  • Low Leakage: With a leakage current of less than 2.5nA at +25°C, the MAX324ASD+T ensures high signal integrity, making it ideal for precision applications.
  • Wide Voltage Range: It operates over a wide voltage range of ±4.5V to ±20V, or a single supply of +9V to +36V, providing flexibility for various circuit designs.
  • Fast Switching: The device offers fast switching speeds (tON < 175ns and tOFF < 145ns), which is beneficial for applications that require high-speed operation.
  • ESD Protection: It includes ESD protection diodes to the V+ supply, which can handle up to 2000V Human Body Model, ensuring robustness and reliability.
  • Low Power Consumption: The MAX324ASD+T is designed for low power consumption, drawing only 5µW of quiescent power, making it suitable for power-sensitive applications.

Applications

The versatility of the MAX324ASD+T allows it to be used in a variety of applications, such as:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Battery Operated Systems

Package and Quality

The MAX324ASD+T comes in a 14-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). Maxim Integrated ensures high-quality products with rigorous testing and quality assurance processes, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8360 $58.0320
30+ $3.9686 $119.0580
46+ $3.8438 $176.8148
63+ $3.7203 $234.3789
81+ $3.5967 $291.3327
108+ $3.2248 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess