EN
  • EN
  • DE

MAX32550-LNS+

Part No MAX32550-LNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 108MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM
Number of I/O 70
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 2x10b; A/D 1x8b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32550
Standard Package 348 pcs
REACH Status REACH Unaffected
Win Source Part Number 703103-MAX32550-LNS+
Ultra Librarian 3D Model Ultra Librarian MAX32550-LNS+ CAD Model

Description

The MAX32550-LNS+ is a highly integrated secure microcontroller from Maxim Integrated that delivers advanced security features for a variety of applications including mobile payment terminals, secure electronic signature capture, and other devices requiring stringent security measures. Built on Maxim's DeepCover® technology, this microcontroller offers a robust level of protection against physical tampering and reverse engineering.

Key Features

  • Enhanced Security: The MAX32550-LNS+ features an ARM Cortex-M3 processor with built-in security to safeguard your data against crypto-analysis attacks.
  • Integrated Memory: This secure microcontroller comes with 1MB of internal flash and 256KB of internal SRAM, providing ample storage for secure applications.
  • Flexible Interfaces: It supports multiple communication interfaces including SPI, UART, I²C, 1-Wire®, and USB 2.0 Full Speed, ensuring compatibility with a wide range of peripherals.
  • Advanced Cryptography: The device includes a comprehensive cryptographic toolbox with support for DES, 3DES, AES, RSA, ECC, and SHA algorithms, enabling secure data encryption and authentication.
  • High Integration: With integrated power management, a true random number generator, and environmental and tamper detection circuits, the MAX32550-LNS+ simplifies design and reduces external component count.

Applications

The MAX32550-LNS+ is well-suited for deployment in environments that demand high-security measures. It is ideal for:

  • Point-of-Sale (POS) terminals
  • Mobile payment devices
  • ATM and kiosk systems
  • Secure electronic signature capture solutions
  • Personal security devices
  • IoT devices requiring secure transactions

With its advanced security features and high level of integration, the MAX32550-LNS+ secure microcontroller is a reliable choice for developers looking to incorporate strong security into their designs without compromising on performance or functionality.

For more information, detailed specifications, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5100 $59.6700
41+ $2.8806 $118.1046
63+ $2.7905 $175.8015
86+ $2.7004 $232.2344
111+ $2.6103 $289.7433
149+ $2.3400 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess