EN
  • EN
  • DE

MAX32590-LNJ+

Part No MAX32590-LNJ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM926EJ-S
Core Size 32-Bit Single-Core
Speed 384MHz
Connectivity EBI/EMI, Ethernet, I2C, SD/SDHC/SDIO, SmartCard, SPI, UART/USART, USB
Peripherals DMA, I2S, LCD, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
RAM Size 384K x 8
Data Converters A/D 3x10b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 324-LFBGA, CSBGA
Supplier Device Package 324-CSBGA (15x15)
Base Product Number MAX32590
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 703111-MAX32590-LNJ+
Ultra Librarian 3D Model Ultra Librarian MAX32590-LNJ+ CAD Model

Description

Maxim Integrated MAX32590-LNJ+ Overview

The MAX32590-LNJ+ from Maxim Integrated is a highly secure microcontroller designed to deliver robust security features for a variety of applications. This advanced system-on-chip (SoC) integrates a high-performance 32-bit ARM926EJ-S processor core, making it ideal for tasks that require efficient data processing and secure operations.

With its onboard cryptographic engines, the MAX32590-LNJ+ provides hardware-based support for a wide range of cryptographic algorithms, including AES, SHA, and RSA. These engines are designed to accelerate cryptographic operations, ensuring fast and secure data encryption and decryption, as well as digital signature generation and verification.

The device also features a true random number generator (TRNG) and a unique, factory-programmed 64-bit serial number, which can be used for secure device identification and authentication purposes. The inclusion of a secure bootloader ensures the integrity of the firmware and allows for secure updates, thus protecting the system against unauthorized software modifications.

The MAX32590-LNJ+ is equipped with multiple interface options, including USB, SPI, UART, and I2C, allowing for versatile connectivity and easy integration into existing systems. Its robust set of peripherals and IOs further enhance its applicability in complex embedded systems.

Designed with security in mind, the MAX32590-LNJ+ incorporates a variety of tamper detection features and environmental sensors to protect against physical attacks. This makes it an excellent choice for applications in financial services, point-of-sale terminals, secure communications, and industrial control systems where data integrity and security are of utmost importance.

The MAX32590-LNJ+ is available in a compact 10mm x 10mm, 144-pin LQFP package, which allows for a space-efficient design in hardware applications. With its advanced security measures and high-performance capabilities, the MAX32590-LNJ+ stands out as a reliable and secure microcontroller solution for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1316 $90.2632
4+ $37.0316 $148.1264
5+ $35.8743 $179.3715
7+ $34.7170 $243.0190
9+ $33.5597 $302.0373
12+ $30.0878 $361.0536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess