EN
  • EN
  • DE

MAX32590S5

Part No MAX32590S5
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703113-MAX32590S5
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX32590S5 CAD Model

Description

The MAX32590S5 from Maxim Integrated is a highly advanced secure microcontroller designed to provide robust security for a variety of applications. This DeepCover® secure microcontroller integrates a wide range of features to ensure the integrity and security of your data and transactions.

Key Features:

  • High-Performance 32-bit Processor: At the core of the MAX32590S5 is a powerful ARM926EJ-S processor that delivers exceptional computing performance, making it ideal for complex algorithms and high-speed data processing.
  • Advanced Security: The device offers an extensive array of security features, including secure boot, hardware cryptographic engines, a true random number generator, and environmental sensors to detect potential attacks.
  • Large Memory Capacity: With integrated memory options, the MAX32590S5 comes with ample storage for code and data. This includes high-speed NV SRAM, program flash, and data flash, ensuring sufficient space for secure applications.
  • Multiple Communication Interfaces: To accommodate various communication needs, the microcontroller supports multiple interfaces such as USB, SPI, UART, and I²C, providing flexibility in system design and connectivity.
  • Robust Package: The device is encapsulated in a compact 5mm x 5mm package, making it suitable for space-constrained applications without compromising on functionality or security.

Applications:

The MAX32590S5 is versatile and can be used across a wide range of applications where data security is paramount. This includes but is not limited to:

  • Point-of-Sale (POS) terminals
  • Secure financial transactions
  • Mobile payment devices
  • Identification and access control systems
  • Industrial control systems

Why Choose MAX32590S5?

For developers and engineers looking for a secure microcontroller with high performance, extensive memory, and advanced security features, the MAX32590S5 from Maxim Integrated is an excellent choice. Its comprehensive security measures and robust design make it a trusted platform for developing secure, reliable applications in today's challenging security landscape.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess