EN
  • EN
  • DE

MAX325CUA

Part No MAX325CUA
Manufacturer Maxim Integrated
Description Precision, Single-Supply, SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213140-MAX325CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX325CUA CAD Model

Description

The MAX325CUA from Maxim Integrated is a high-performance, precision analog switch that offers a seamless blend of compact size and robust functionality. This versatile component is designed to facilitate the routing of analog signals in a multitude of electronic applications, including but not limited to data acquisition systems, communication devices, and audio/visual equipment.

Key Features

  • Low On-Resistance: The MAX325CUA features a low on-resistance (RON) of typically 100Ω, ensuring minimal signal attenuation and power loss when the switch is in the closed (on) position.
  • Single-Supply Operation: It operates effectively with a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, providing flexibility in system design.
  • Low Power Consumption: The device boasts low power consumption, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Fast Switching Times: With fast switching times (tON < 175ns and tOFF < 145ns), it is capable of handling high-speed signal switching with ease, ensuring minimal delays in signal routing.
  • High Off-Isolation: The switch offers high off-isolation (-80dB at 1MHz), which prevents unwanted signal coupling between circuits when the switch is in the off position.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the design, safeguarding the device against the damaging effects of sudden voltage spikes.

Applications

The MAX325CUA is suitable for a wide array of applications, such as:

  • Sample and hold circuits
  • Test equipment
  • Audio signal routing
  • Video signal switching
  • Analog device multiplexing
  • Battery-powered systems

Package and Reliability

This analog switch is available in an 8-pin µMAX package, which is known for its small footprint and suitability for space-constrained applications. The MAX325CUA is characterized for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under a variety of environmental conditions.

For engineers and designers seeking a dependable and efficient solution for their analog signal switching needs, the MAX325CUA by Maxim Integrated stands out as a prime choice, offering both performance and durability.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess