EN
  • EN
  • DE

MAX3262CAG-T

Part No MAX3262CAG-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703119-MAX3262CAG-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3262CAG-T CAD Model

Description

Maxim Integrated MAX3262CAG-T Product Overview

The MAX3262CAG-T is a high-performance, low-power, 16-bit microcontroller designed by Maxim Integrated to cater to the demanding needs of modern embedded systems. This microcontroller is part of Maxim's MAX326xx family, which is renowned for its energy efficiency and robust feature set, making it an ideal choice for portable medical devices, fitness wearables, IoT sensors, and other power-sensitive applications.

At the heart of the MAX3262CAG-T lies an ARM® Cortex®-M4F processor core that offers a clock speed of up to 96MHz, providing the computational power required for complex tasks and signal processing. The inclusion of a floating-point unit (FPU) enables efficient handling of floating-point calculations, which is essential for applications involving mathematical computations.

The device boasts a wide range of integrated peripherals that enhance its functionality and reduce the need for additional components. These include a multi-channel DMA, a 12-bit ADC, a 10-bit DAC, multiple SPI/I2C/UART interfaces, and a USB 2.0 Full Speed device. Such a comprehensive set of features allows designers to develop sophisticated systems with fewer external parts, simplifying design and reducing overall system cost.

Energy efficiency is a key attribute of the MAX3262CAG-T, featuring multiple power-saving modes, such as low power idle and power-down modes, which significantly extend battery life in portable applications. The device also incorporates Maxim's innovative power management techniques to minimize power consumption during active and sleep states.

The MAX3262CAG-T comes in a compact 68-pin TQFN package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.

For developers, Maxim Integrated provides comprehensive support, including development tools, software libraries, and reference designs, to accelerate the product development cycle. The MAX3262CAG-T is not just a microcontroller; it's a complete ecosystem designed to streamline the development process and bring products to market faster.

In summary, the MAX3262CAG-T from Maxim Integrated is a versatile, efficient, and powerful microcontroller that meets the needs of an array of embedded systems, delivering performance, integration, and energy efficiency in a small package.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess