EN
  • EN
  • DE

MAX327CSE+T

Part No MAX327CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 3.5kOhm
Channel-to-Channel Matching (ΔRon) 175Ohm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number MAX327
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703127-MAX327CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX327CSE+T CAD Model

Description

The MAX327CSE+T from Maxim Integrated is a precision, single-pole, double-throw (SPDT) analog switch that offers a unique blend of performance, reliability, and versatility, making it well-suited for a variety of applications. This component is part of Maxim's commitment to providing high-quality solutions for signal routing requirements in both digital and analog domains.

Key Features

  • Low On-Resistance: The switch provides low on-resistance (R<sub>ON), typically 10Ω, which ensures minimal signal distortion and voltage drop across the switch, improving signal integrity and energy efficiency.
  • Single Supply Operation: It operates from a single +5V supply, simplifying the power supply design and making it compatible with a broad range of systems.
  • Fast Switching Speeds: With fast switching times (t<sub>ON and t<sub>OFF), the MAX327CSE+T can handle high-frequency signals, making it ideal for multiplexing and signal routing applications.
  • Low Power Consumption: The device features low power consumption, which is critical for battery-powered and portable devices, ensuring longer operation times between charges.
  • High Off-Isolation: It offers high off-isolation, which prevents signal leakage between channels when the switch is in the off position, maintaining signal fidelity.

Applications

The MAX327CSE+T is versatile and can be used in a wide range of applications. These include:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

Offered in a surface-mount SOIC-16 package, the MAX327CSE+T is designed for easy integration into various circuit designs. Maxim Integrated ensures that each component is manufactured to high standards, providing reliable performance in demanding environments.

Conclusion

The MAX327CSE+T is a testament to Maxim Integrated's dedication to engineering excellence. Its combination of low on-resistance, single supply operation, fast switching speeds, low power consumption, and high off-isolation makes it an excellent choice for designers looking for a high-performance analog switch that does not compromise on efficiency or versatility.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess