EN
  • EN
  • DE

MAX3268CUB+

Part No MAX3268CUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-uMAX-EP
Base Product Number MAX3268
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 210823-MAX3268CUB+
Ultra Librarian 3D Model Ultra Librarian MAX3268CUB+ CAD Model

Description

The MAX3268CUB+ from Maxim Integrated is a high-performance, ultra-low-power microcontroller designed to deliver efficiency and power optimization for a wide range of applications. This microcontroller is part of Maxim's MAX326xx series, which is built on the ARM® Cortex®-M4 processor with a floating-point unit. It is specifically engineered for wearable devices, portable medical equipment, sensor hubs, and IoT applications where power efficiency and compact form factors are critical.

Key Features

  • Processor: ARM Cortex-M4 with FPU, enabling efficient computation for both integer and floating-point operations.
  • Memory: Equipped with a generous set of memory options, including embedded flash and SRAM, to accommodate complex applications and algorithms.
  • Power Efficiency: Designed with a focus on power-saving techniques, the MAX3268CUB+ includes multiple power modes to minimize energy consumption during various operational states.
  • Connectivity: Offers a range of communication interfaces such as SPI, I2C, UART, and USB, ensuring versatile connectivity options for peripheral devices.
  • Security: Integrated security features safeguard your applications against unauthorized access and provide secure boot options.
  • Package: Available in a compact 12mm x 12mm TQFN package, making it suitable for space-constrained applications.
  • Temperature Range: Operates across an extended temperature range, making it a reliable choice for industrial environments.

Applications

The MAX3268CUB+ excels in applications where space and power are at a premium. It is an ideal choice for:

  • Wearable Technology
  • Portable Medical Devices
  • IoT Devices
  • Sensor Hubs
  • Battery-Powered Applications
  • Energy-Harvesting Systems

With its combination of performance, power efficiency, and security, the MAX3268CUB+ is a versatile microcontroller that can meet the demands of your innovative projects and products.

You May Also Be Interested in

ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7810 $61.0290
21+ $5.5636 $116.8356
33+ $5.3904 $177.8832
45+ $5.2160 $234.7200
58+ $5.0427 $292.4766
77+ $4.5207 $348.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess