EN
  • EN
  • DE

MAX326CPE

Part No MAX326CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, SPST, Ultra-Low Leakage, CMOS Analog Switches | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 3.5kOhm
Channel-to-Channel Matching (ΔRon) 175Ohm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX326
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213144-MAX326CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX326CPE CAD Model

Description

Maxim Integrated's MAX326CPE: High-Efficiency Microcontroller

The MAX326CPE microcontroller from Maxim Integrated stands out as a state-of-the-art solution for designers looking to optimize power efficiency and performance in their embedded systems. This compact, yet powerful microcontroller is engineered to meet the demanding requirements of portable and battery-powered applications where energy conservation is paramount.

Key Features:

  • Ultra-Low Power Consumption: The MAX326CPE is designed with Maxim Integrated's innovative power-saving techniques, ensuring minimal energy usage during both active and sleep modes. This extends battery life, making it ideal for IoT devices and wearable technology.
  • High-Performance Processing: Equipped with an ARM® Cortex®-M4 processor with a floating-point unit, this microcontroller delivers efficient computation and signal processing capabilities, allowing for rapid data handling and complex algorithm execution.
  • Generous Memory Allocation: With ample integrated memory, including Flash and SRAM, the MAX326CPE provides sufficient space for application code and data storage, facilitating sophisticated program functionalities without the need for external memory components.
  • Robust Security Features: Security is a priority in modern electronics, and the MAX326CPE includes built-in features such as a true random number generator and cryptographic functions to protect sensitive data and ensure secure communications.
  • Flexible Peripherals: A wide array of peripherals supports versatile connectivity and interface options. This includes SPI, I2C, UART, and USB interfaces, allowing seamless integration with other components in a system.

Applications:

The MAX326CPE is particularly well-suited for applications such as:

  • Wearable Medical Devices
  • Fitness and Activity Monitors
  • Smart Sensors and IoT Nodes
  • Portable Instrumentation
  • Battery Management Systems

Maxim Integrated's commitment to innovation is reflected in the MAX326CPE microcontroller, making it an excellent choice for developers seeking to create products that are both powerful and energy-conscious. Its combination of low power consumption, high processing capabilities, and comprehensive security measures provides a reliable and versatile platform for a multitude of cutting-edge applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2156 $53.2156
3+ $43.6641 $130.9923
4+ $42.2996 $169.1984
5+ $40.9351 $204.6755
7+ $39.5706 $276.9942
9+ $35.4771 $319.2939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess