EN
  • EN
  • DE

MAX3281EAUT+T

Part No MAX3281EAUT+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RECEIVER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 52Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 703128-MAX3281EAUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3281E
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3281EAUT+T CAD Model

Description

MAX3281EAUT+T - Maxim Integrated

The MAX3281EAUT+T from Maxim Integrated is a robust and high-performance transceiver module designed for differential communication applications. This component is part of Maxim's family of low-voltage differential signaling (LVDS) devices, which are known for their ability to provide high-speed data transfer with low power consumption and reduced electromagnetic interference (EMI).

This transceiver is specifically engineered to operate in harsh environments, making it suitable for industrial, automotive, and telecommunications infrastructure. The MAX3281EAUT+T supports a wide data rate range and is capable of handling high-speed signals with a minimal signal degradation, which is essential for maintaining data integrity in critical applications.

Key features of the MAX3281EAUT+T include:

  • Integrated LVDS receiver
  • Operates from a single 3.3V supply
  • Data rates exceeding 1 Gbps (gigabit per second)
  • Low power consumption
  • High ESD (Electrostatic Discharge) protection: ±15kV Human Body Model (HBM)
  • Industrial temperature range: -40°C to +85°C
  • Small 6-pin SOT-23 package

The MAX3281EAUT+T is well-suited for high-speed data transmission where space is at a premium, thanks to its compact SOT-23 package. Its ESD protection ensures reliability and longevity in the field, even when subjected to harsh conditions. The device's low power consumption is particularly advantageous in battery-powered or energy-sensitive applications, where efficiency is paramount.

Applications for this transceiver span across various sectors, including high-speed communications, computing, networking, and video transmission. Its ability to maintain signal integrity over long cable lengths also makes it an ideal choice for distributed systems, such as those found in automotive infotainment and advanced driver-assistance systems (ADAS).

Overall, the MAX3281EAUT+T by Maxim Integrated represents a blend of performance, durability, and efficiency, making it a valuable component for designers looking to optimize their high-speed differential signal applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2278 $51.2394
55+ $1.8280 $100.5400
85+ $1.7708 $150.5180
117+ $1.7137 $200.5029
151+ $1.6566 $250.1466
202+ $1.4852 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess