EN
  • EN
  • DE

MAX328EWE+

Part No MAX328EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 1.8pF, 8pF
Max Leakage Current (IS off) 10pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067598-MAX328EWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX328EWE+ CAD Model

Description

The MAX328EWE+ from Maxim Integrated is a highly reliable, precision analog multiplexer that offers a seamless solution for routing analog signals in your electronic designs. This device is a single-ended 8-channel multiplexer, which allows for the connection of one of eight inputs to a common output, effectively managing multiple analog signals with ease.

Key Features

  • Low On-Resistance: The MAX328EWE+ boasts a low on-resistance of 100 ohms, ensuring minimal signal distortion and higher signal integrity for precise applications.
  • Low Leakage Current: With a low leakage current of only 2nA at +25°C, this multiplexer maintains the integrity of the signal by minimizing losses, making it suitable for sensitive analog signal processing.
  • Wide Voltage Range: It operates over a wide analog signal range of ±15V or 0 to +30V, providing versatility in various application conditions.
  • Single-Supply Operation: The MAX328EWE+ is capable of operating from a single +5V supply, simplifying power management in your design.
  • ESD Protection: This device features enhanced electrostatic discharge (ESD) protection, guarding against unexpected voltage spikes and ensuring long-term reliability.
  • Low Power Consumption: With its low power requirements, the MAX328EWE+ is an excellent choice for power-sensitive applications, extending battery life in portable devices.

Applications

The MAX328EWE+ is ideal for a variety of applications where precise signal routing is necessary. This includes data acquisition systems, battery-powered equipment, sample-and-hold circuits, and audio signal routing. Its robust design also makes it a suitable choice for industrial control systems, test equipment, and communication systems.

Package and Quality

The MAX328EWE+ is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high quality and reliability, making the MAX328EWE+ a trusted component in your electronic designs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,076 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess