EN
  • EN
  • DE

MAX3296C

Part No MAX3296C
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1013+
Reference case QFN28
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 747237-MAX3296C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3296C CAD Model

Description

The MAX3296C from Maxim Integrated is a state-of-the-art optical fault monitor integrated circuit designed to enhance the reliability and maintenance capabilities of fiber-optic communication systems. This advanced IC is engineered to detect a wide range of optical faults such as loss of signal (LOS), turn-on and turn-off transients, and unexpected power deviations within an optical network.

Key Features

  • High Sensitivity: The MAX3296C is capable of detecting low levels of optical signals, ensuring quick response to signal degradation or loss.
  • Wide Dynamic Range: With an impressive dynamic range, this IC can monitor optical powers over a broad spectrum, accommodating various system demands.
  • Programmable Fault Thresholds: Users can set specific thresholds for fault detection, allowing customization according to system requirements and enhancing the protection against false alarms.
  • Low Power Consumption: Designed for efficiency, the MAX3296C operates with minimal power usage, making it suitable for power-sensitive applications.
  • Fast Response Time: The IC is designed for rapid fault detection, which is crucial for maintaining the integrity of high-speed optical networks.
  • Easy Integration: Its compact form factor and standard interface options make it easy to integrate into a wide range of optical network equipment.

Applications

The MAX3296C is ideal for deployment in various optical networking equipment such as:

  • SONET/SDH systems
  • DWDM systems
  • Optical amplifiers
  • Network protection and switching gear
  • Fiber to the Home (FTTH) infrastructures

Technical Specifications

The device operates over a temperature range of -40°C to +85°C and is available in a compact, surface-mount package. It is designed to interface seamlessly with other network management components, providing a robust solution for optical network monitoring and fault detection.

For detailed specifications, application notes, and support documentation, visit the Maxim Integrated website or contact their support team. The MAX3296C is a testament to Maxim's commitment to providing innovative solutions for the ever-evolving demands of fiber-optic communication technology.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.7359 $103.4718
3+ $42.4509 $127.3527
5+ $41.1238 $205.6190
6+ $39.7978 $238.7868
8+ $38.4707 $307.7656
11+ $34.4906 $379.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess