EN
  • EN
  • DE

SN74ABT16640DL

Part No SN74ABT16640DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74ABT16640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ABT16640DL-ND, 296-33615-5, SN74ABT16640DLG4-ND, SN74ABT16640DLG4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934476-SN74ABT16640DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16640DL CAD Model

Description

The SN74ABT16640DL is a high-performance, 16-bit bus transceiver and register designed by Texas Instruments, a leader in semiconductor solutions. Crafted to deliver both speed and reliability, this integrated circuit is part of the ABT family, which stands for Advanced BiCMOS Technology. It is specifically engineered to address the needs of high-speed memory receivers and drivers with its bidirectional interface between two buses.

Key Features

  • Technology: Advanced BiCMOS technology enhances the speed while minimizing the power consumption.
  • Bus Interface: 16-bit bidirectional bus interface allows seamless data transfer, making it ideal for high-speed data paths.
  • Operation Modes: Two separate output-enable (OE) inputs for each direction of data flow.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, ensuring robust performance under stress.
  • Package: Comes in a DL package, which is a 48-pin SSOP (Shrink Small Outline Package) that offers a space-saving footprint.

Applications

The SN74ABT16640DL is suitable for a wide range of applications that require high-speed data transfer and low power consumption. Some of the typical applications include:

  • Memory buffering and data storage
  • Data communication systems
  • Server and enterprise solutions
  • Networking equipment

Performance and Quality

With its advanced design, the SN74ABT16640DL ensures fast data transfer rates that are essential for modern electronic systems. The device operates over a broad voltage range and is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. Texas Instruments is known for its commitment to quality, and this product is no exception; it is rigorously tested to meet high standards of performance and reliability.

Ordering Information and Resources

To order the SN74ABT16640DL or to access technical documentation, application notes, and other resources, please visit the Texas Instruments website. There, you can also find support and information on pricing and availability, ensuring that you can integrate this high-quality component into your design with confidence.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0033 $54.0198
14+ $7.3874 $103.4236
21+ $7.1565 $150.2865
29+ $6.9257 $200.8453
38+ $6.6948 $254.4024
50+ $6.0022 $300.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess