EN
  • EN
  • DE

TPS2104DBVR

Part No TPS2104DBVR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description VAUX POWER-DISTRIBUTION SWITCHES | IC OR CTRLR SRC SELECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Source Selector Switch
Transistor Polarity N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 500mA, 100mA
Supply Current 18μA
Supply Voltage (V) 2.7V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS2104
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 735419-TPS2104DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2104DBVR CAD Model

Description

Product Overview: TPS2104DBVR

The TPS2104DBVR is a high-performance, power-distribution switch fabricated by Texas Instruments, a leader in semiconductor solutions. This device is designed to provide precision current limiting and power management for a variety of applications, including USB and other hot-swap situations.

Key Features

  • Current Limiting: The TPS2104DBVR offers adjustable current limiting to protect the host device from overcurrent conditions. This feature ensures safe operation and extends the life of the product.
  • Fast Transient Response: With its quick response to load changes, this power switch ensures stable operation for sensitive electronics that require consistent power delivery.
  • Thermal Shutdown Protection: The device includes an automatic thermal shutdown that prevents damage from overheating, further enhancing its reliability.
  • Under-Voltage Lockout (UVLO): It ensures that the switch remains off if the input voltage is too low, preventing malfunctions and potential damage to the circuit.
  • Controlled Rise Time: The TPS2104DBVR provides a controlled rise time to reduce inrush current, minimizing stress on the power source and connected components.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is turned off, protecting downstream components.

Applications

The TPS2104DBVR is versatile and can be used in a range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable electronics with power management needs
  • Notebook computers and docking stations
  • Industrial and medical equipment

Package and Quality

The device comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS2104DBVR is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4784 $52.1760
36+ $2.8540 $102.7440
55+ $2.7649 $152.0695
75+ $2.6757 $200.6775
97+ $2.5865 $250.8905
130+ $2.3189 $301.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess