EN
  • EN
  • DE

MAX3316EEAE+

Part No MAX3316EEAE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin SSOP / IC TXRX RS232 460KBPS 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 785933-MAX3316EEAE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3316E
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3316EEAE+ CAD Model

Description

Maxim Integrated MAX3316EEAE+ Overview

The MAX3316EEAE+ is a high-performance, +2.5V to +5.5V, 1µA, 2Tx/2Rx RS-232 Transceiver from Maxim Integrated. Designed to operate with a single +2.5V to +5.5V power supply, this transceiver is a perfect choice for battery-powered applications due to its low-power consumption and efficient operation.

Key Features

  • Power Supply Range: Operates from a single +2.5V to +5.5V power supply, making it versatile for various applications.
  • Low Power Consumption: With a supply current of just 1µA, it is ideal for power-sensitive applications.
  • Transceiver Configuration: The device includes 2 transmitters and 2 receivers (2Tx/2Rx), providing flexibility in serial communication tasks.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with ESD protection up to ±15kV, ensuring robust performance in harsh environments.
  • High Data Rate: Supports data rates up to 250kbps, allowing for efficient data transfer.
  • Low-Dropout Transmitter Output Stage: The transmitter output stage features low-dropout, which helps in maintaining signal integrity.
  • AutoShutdown Plus™ Feature: This feature enables the device to enter a shutdown mode when not in use, further reducing power consumption.

Applications

The MAX3316EEAE+ is suitable for a variety of applications, including:

  • Battery-Powered Equipment
  • Handheld Devices
  • Notebook, Laptop, and Palmtop Computers
  • Peripherals
  • Portable Diagnostics Equipment

Package and Quality

This transceiver comes in a 16-pin SSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality, and the MAX3316EEAE+ is no exception, ensuring reliable performance for critical communication tasks.

Conclusion

With its combination of low power consumption, high ESD protection, and versatile power supply range, the MAX3316EEAE+ from Maxim Integrated stands out as a robust and efficient solution for RS-232 communication in a wide range of portable and battery-powered applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5743 $50.0402
35+ $2.9328 $102.6480
53+ $2.8412 $150.5836
73+ $2.7495 $200.7135
95+ $2.6579 $252.5005
126+ $2.3829 $300.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess