EN
  • EN
  • DE

MAX3317EAP

Part No MAX3317EAP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 460Kbps
Voltage - Supply 2.25V ~ 3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630481-MAX3317EAP
Ultra Librarian 3D Model Ultra Librarian MAX3317EAP CAD Model

Description

Maxim Integrated's MAX3317EAP - 2.5V, 460kbps, RS-232 Transceivers with AutoShutdown Plus

The MAX3317EAP from Maxim Integrated is a highly efficient RS-232 transceiver module designed to operate at a low voltage of 2.5V, while providing robust communication speeds of up to 460kbps. This transceiver is an optimal solution for applications where power efficiency and space constraints are critical considerations.

Encased in a sleek 20-pin SSOP package, the MAX3317EAP is engineered with Maxim's innovative AutoShutdown Plus™ technology, which significantly reduces power consumption by entering a low-power shutdown mode when the RS-232 cable is disconnected, or the transceiver is inactive for more than 30 seconds. This feature not only conserves battery life but also extends the overall lifespan of the product.

The device integrates a dual charge pump circuitry that enables the transceiver to deliver true RS-232 performance from a single power supply ranging from +2.35V to +3.0V, making it highly versatile for various system designs. It is capable of maintaining a ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring the device's resilience against electrostatic discharges, which is particularly crucial in harsh industrial environments.

With its built-in receiver hysteresis, the MAX3317EAP provides enhanced noise immunity, a feature that is particularly beneficial in noisy conditions or when long cable runs are necessary. The transceiver supports the traditional pinout of industry-standard devices, which simplifies the integration process and allows for easy upgrades in existing systems without the need for significant redesign.

Key features of the MAX3317EAP include:

  • Low-Voltage Operation from +2.35V to +3.0V
  • High Data Rate of up to 460kbps
  • AutoShutdown Plus™ Technology for Power Conservation
  • ±15kV ESD Protection on Transmitter Outputs and Receiver Inputs
  • Integrated Charge Pump Circuitry
  • Receiver Hysteresis for Improved Noise Immunity

Whether for portable or compact fixed applications, like PDAs, notebooks, and hand-held equipment, the MAX3317EAP is the transceiver of choice for designers looking for a reliable, low-power, and space-efficient RS-232 communication solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess