EN
  • EN
  • DE

MAX3342EEBE

Part No MAX3342EEBE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description MAX3342 USB LEVEL TRANSCEIVER / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Data Rate 12Mbps
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, CSPBGA
Supplier Device Package 16-UCSP (2.02x2.02)
Standard Package 259 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1002855-MAX3342EEBE
Ultra Librarian 3D Model Ultra Librarian MAX3342EEBE CAD Model

Description

Introducing the MAX3342EEBE from Maxim Integrated

The MAX3342EEBE is a state-of-the-art transceiver module designed by Maxim Integrated, a company renowned for its high-quality and innovative integrated circuits. This particular product is tailored for applications that require reliable bidirectional communication between a 3.0V to 5.5V logic and a low-voltage serial peripheral interface (SPI) bus.

Key Features

  • Voltage Compatibility: The MAX3342EEBE is compatible with a wide range of supply voltages, making it versatile for various logic level interfaces. It can operate between 3.0V and 5.5V, suitable for many modern microcontrollers and digital systems.
  • Low-Power Operation: Designed with power-sensitive applications in mind, this transceiver maintains low power consumption, which is critical for battery-operated devices and power-efficient systems.
  • High-Speed Data Transfer: It supports high-speed data rates, ensuring quick and efficient communication for SPI-based protocols, which is essential for time-sensitive applications.
  • Robust Protection Features: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the transceiver against static electricity and other voltage spikes that can occur during handling and operation.
  • Small Footprint: The MAX3342EEBE comes in a compact, surface-mount package, making it an excellent choice for space-constrained applications without compromising on performance.

Applications

The MAX3342EEBE is ideal for a variety of applications that require robust and efficient SPI communication. These include:

  • Portable Devices
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Networks
  • Telecommunications Infrastructure

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3342EEBE is no exception, as it is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure its performance in demanding environments.

With its combination of versatility, efficiency, and protection features, the MAX3342EEBE transceiver from Maxim Integrated stands out as a superior choice for designers and engineers looking to enhance their digital communication systems.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess