EN
  • EN
  • DE

MAX3349EAEBE+TG47

Part No MAX3349EAEBE+TG47
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description USB 2.0 FULL-SPEED TRANSCEIVER W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100 mV
Data Rate 12Mbps
Voltage - Supply 1.4V ~ 2.75V, 2.7V ~ 3.3V, 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, CSPBGA
Supplier Device Package 16-UCSP (2.02x2.02)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 210894-MAX3349EAEBE+TG47
Ultra Librarian 3D Model Ultra Librarian MAX3349EAEBE+TG47 CAD Model

Description

Maxim Integrated MAX3349EAEBE+TG47 Product Overview

The MAX3349EAEBE+TG47 from Maxim Integrated is a high-performance, full-speed USB transceiver chip designed to serve as a bridge between a USB host or hub and a downstream USB device. This versatile component is ideal for a wide range of applications, including portable devices, docking stations, and battery-powered electronics, where efficient and reliable USB communication is essential.

Key Features

  • USB Compliance: The MAX3349EAEBE+TG47 complies with USB 2.0 specifications, ensuring compatibility with full-speed (12Mbps) USB operation. It provides a seamless interface for data transfer between devices.
  • Power Efficiency: Designed with power-sensitive applications in mind, this transceiver offers low-power consumption, making it suitable for battery-operated devices. It also includes an automatic power-down feature when the USB is disconnected.
  • Enhanced ESD Protection: The device is equipped with integrated electrostatic discharge (ESD) protection circuitry, safeguarding the USB data lines from external ESD events, which enhances the reliability and longevity of the product.
  • Operational Versatility: It operates over a broad voltage range, accommodating various system design requirements. This flexibility makes it a go-to solution for diverse USB-based applications.
  • Compact Package: The MAX3349EAEBE+TG47 is available in a compact, 16-pin SSOP package, allowing for space-saving designs in hardware layouts where board space is at a premium.

Applications

The transceiver is well-suited for a variety of applications that require reliable USB connectivity. These include:

  • Portable Consumer Devices
  • Smartphones and Tablets
  • GPS Units
  • Digital Cameras
  • USB Peripheral Devices
  • Medical and Healthcare Equipment

With its robust design, comprehensive features, and adherence to USB standards, the MAX3349EAEBE+TG47 from Maxim Integrated stands out as a top-tier choice for designers and engineers looking to incorporate full-speed USB functionality into their products. Its integration of power efficiency, ESD protection, and compact form factor make it a versatile and reliable component for a multitude of USB interfacing needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6184 $60.2232
54+ $2.1495 $116.0730
84+ $2.0813 $174.8292
115+ $2.0143 $231.6445
149+ $1.9473 $290.1477
199+ $1.7464 $347.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess