EN
  • EN
  • DE
  • IT

MAX337CUI+

Part No MAX337CUI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 8:1 28-Pin TSSOP / IC MULTIPLEXER DUAL 8X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 785955-MAX337CUI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX337
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX337CUI+ CAD Model

Description

Maxim Integrated's MAX337CUI+ Analog Multiplexer

The MAX337CUI+ is a high-performance, single-ended, 16-channel analog multiplexer from Maxim Integrated. This robust component is designed to facilitate the routing of analog signals in electronic systems where low on-resistance, low crosstalk, and high-speed switching are paramount. The MAX337CUI+ is an ideal solution for various applications including data acquisition systems, signal routing, and industrial automation.

This multiplexer operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility in system design. The MAX337CUI+ is characterized by its low on-resistance, typically 100 ohms, which remains flat over the specified signal range (±15V). This ensures minimal signal distortion and preserves signal integrity, making it suitable for precision applications.

The MAX337CUI+ boasts a low charge injection of less than 10pC, which minimizes glitches and improves overall system performance when switching between channels. Additionally, the device offers low crosstalk and off-leakage current, further enhancing the fidelity of the signal path.

Featuring an ESD protection of up to 2000V, the MAX337CUI+ safeguards against static discharge, contributing to the longevity of the product in harsh environments. The multiplexer comes in a compact 28-pin TSSOP package, which is conducive to space-constrained designs without compromising functionality.

Control of the MAX337CUI+ is achieved through a 4-bit digital interface, which allows for simple integration with microcontrollers or digital logic systems. The device also includes break-before-make switching, which prevents momentary shorting of channels during transitions, thereby protecting sensitive downstream components.

The MAX337CUI+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality, reliable components for advanced electronic systems. Whether employed in complex industrial settings or intricate consumer electronics, this analog multiplexer stands out for its precision, durability, and ease of use.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support resources provided by Maxim Integrated.

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess