EN
  • EN
  • DE

MAX3384EEAP

Part No MAX3384EEAP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LP RS232 250KBPS 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1067686-MAX3384EEAP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3384EEAP CAD Model

Description

Maxim Integrated MAX3384EEAP Overview

The MAX3384EEAP is a high-performance, low-power, 3V-powered TIA/EIA-232 and V.28/V.24 communications interface device from Maxim Integrated, featuring a dual charge pump and four drivers/five receivers. This integrated circuit is designed to meet the needs of battery-powered applications by operating with a single input voltage supply in the range of 2.7V to 3.6V, making it an ideal choice for portable devices where power efficiency is crucial.

One of the standout features of the MAX3384EEAP is its ability to achieve a data rate of up to 250kbps while maintaining RS-232 output levels. This makes it suitable for applications requiring high-speed data transfer without compromising signal integrity. Additionally, the device is capable of handling a ±15kV electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, which significantly enhances its robustness and reliability in harsh environments.

The MAX3384EEAP comes in a 20-pin SSOP (Shrink Small Outline Package) which is both space-saving and suitable for automated assembly processes, making it a practical choice for designers looking to optimize board space without sacrificing performance.

This interface IC also includes a shutdown feature that reduces power consumption to a mere 1µA, further extending battery life in portable applications. The four drivers and five receivers can be independently enabled or disabled, allowing for additional power management and design flexibility.

Key applications for the MAX3384EEAP include portable computing devices, battery-powered equipment, notebook and laptop computers, handheld equipment, and any other application where a reliable and efficient RS-232 interface is required.

By integrating the MAX3384EEAP into your design, you can take advantage of Maxim Integrated's commitment to providing high-quality, high-performance communication solutions that are designed to meet the stringent requirements of today's portable and power-sensitive applications.

Overall, the MAX3384EEAP is a testament to Maxim Integrated's expertise in developing interface ICs that combine low power consumption with high data rate capabilities, making it an excellent choice for designers looking to enhance their products with reliable and efficient serial communication functionality.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess