EN
  • EN
  • DE

MAX3388EEUG

Part No MAX3388EEUG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/2 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/2
Duplex Full
Receiver Hysteresis 700 mV
Data Rate 460Kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MAX3388E
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881572-MAX3388EEUG
Ultra Librarian 3D Model Ultra Librarian MAX3388EEUG CAD Model

Description

Maxim Integrated MAX3388EEUG Overview

The MAX3388EEUG is a versatile and high-performance level translator from Maxim Integrated designed to facilitate communication between devices operating at different voltage levels. This component is particularly useful in multi-voltage systems where interface compatibility is essential for proper operation. The MAX3388EEUG is a part of Maxim Integrated's extensive range of interface products, delivering reliable and efficient solutions for a wide array of applications.

Key Features

  • Wide Voltage Range: The MAX3388EEUG operates with a Vcc1 range of 1.65V to 5.5V and a Vcc2 range of 2.2V to 5.5V, making it suitable for interfacing between low-voltage and higher-voltage circuits.
  • Bi-Directional Interface: It supports bi-directional level translation without the need for a direction control signal, simplifying design and reducing component count.
  • Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout by making it easier to route traces between connectors and the translator.
  • High-Speed Operation: Capable of supporting data rates up to 200kbps, the MAX3388EEUG is suitable for high-speed signal translation in applications such as UART and SPI communication.
  • Low Quiescent Current: With a low quiescent current consumption, this level translator is ideal for battery-operated devices where power efficiency is critical.

Applications

The MAX3388EEUG is adept at addressing the needs of various applications that require level translation, such as:

  • Mobile Devices
  • Portable Consumer Electronics
  • Data Communication Systems
  • Microcontroller Interfaces

Package and Quality

Encased in a 24-pin TSSOP package, the MAX3388EEUG offers a compact solution for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this level translator is no exception, ensuring reliable performance across its intended applications.

Overall, the MAX3388EEUG from Maxim Integrated is an excellent choice for designers looking to bridge the gap between different voltage domains in their digital systems, providing both versatility and ease of use in a small form factor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3044 $65.1308
16+ $7.6345 $122.1520
24+ $7.3959 $177.5016
33+ $7.1573 $236.1909
42+ $6.9188 $290.5896
56+ $6.2030 $347.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess