EN
  • EN
  • DE

MAX338CPE+

Part No MAX338CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Analog Switches Multiplexers Demultiplexers
Packaging Tube
Number of Circuits 1
On-State Resistance (Max) 400 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Voltage - Supply Single (V+) 4.5 V ~ 30 V
Voltage - Supply Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton Toff) (Max) 500ns 500ns
Charge Injection 1.5pC
Channel Capacitance (CS(off) CD(on)) 3pF 11pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300" 7.62mm)
Manufacturer Device Package 16-PDIP
Catalog Multiplexer/Demultiplexer
Win Source Part Number 073535-MAX338CPE+
Ultra Librarian 3D Model Ultra Librarian MAX338CPE+ CAD Model

Description

Maxim Integrated MAX338CPE+ Precision Analog Multiplexer

The MAX338CPE+ from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that is designed to cater to a variety of applications where accurate signal routing is required. This precision analog switch operates with a single positive supply, ranging from +10V to +30V, or dual supplies of ±4.5V to ±20V, providing the flexibility needed for various system designs.

Featuring low charge injection, low power consumption, and an ESD tolerance of 2000V, the MAX338CPE+ ensures reliable performance in sensitive applications. Its low on-resistance (100 ohms max) and on-resistance match between channels (6 ohms max) make it an ideal choice for applications requiring minimal signal distortion and attenuation.

The device comes in a 16-pin plastic DIP package, offering a robust solution for system designers. The MAX338CPE+ is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

With its break-before-make switching action, the MAX338CPE+ prevents momentary shorting of adjacent channels during switching, preserving signal integrity and preventing potential damage to sensitive components. The multiplexer's digital inputs are TTL and CMOS logic compatible, allowing easy integration with a wide range of microcontrollers and digital interfaces.

Applications for the MAX338CPE+ include data acquisition systems, test equipment, communication systems, and medical equipment. Its precision and reliability make it a suitable choice for designers looking to achieve accurate signal routing with minimal impact on the signal path.

Overall, the MAX338CPE+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that meet the stringent requirements of modern electronic systems. Its combination of low on-resistance, low charge injection, and high ESD tolerance makes it a versatile and indispensable component for precision analog signal management.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3010
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $5.5229
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.2130
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $14.4421
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4172

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess