EN
  • EN
  • DE

MAX4760EBX+TW

Part No MAX4760EBX+TW
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD DPDT UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 4
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 140ns, 50ns
-3db Bandwidth 150MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 5nA
Crosstalk -95dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-UCSP (3x3)
Win Source Part Number 1068932-MAX4760EBX+TW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4760EBX+TW CAD Model

Description

The MAX4760EBX+TW is a high-performance analog switch from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This device integrates advanced technology to offer low on-resistance, low crosstalk, and high bandwidth, making it an ideal solution for audio, video, and data signal switching.

Key Features

  • Low On-Resistance: The switch provides an extremely low on-resistance (RON), which minimizes signal distortion and ensures high signal integrity.
  • High Bandwidth: With its high bandwidth capabilities, the MAX4760EBX+TW can handle high-speed signals without significant attenuation, making it suitable for high-frequency applications.
  • Single-Supply Operation: The device operates from a single power supply, ranging from +1.8V to +5.5V, allowing for flexibility in various system designs.
  • Multiple Switch Configurations: It offers a variety of switch configurations, enabling designers to select the most appropriate configuration for their specific application.
  • Low Crosstalk: The switch is engineered to minimize crosstalk between channels, which is crucial for maintaining the purity of the signal paths in multi-channel systems.
  • ESD Protection: The MAX4760EBX+TW is equipped with robust electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The versatility of the MAX4760EBX+TW makes it suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Automotive Infotainment

Package and Quality

The MAX4760EBX+TW comes in a compact, surface-mount package, enabling it to fit into space-constrained designs. Maxim Integrated is committed to high-quality standards, and this product is no exception. It undergoes rigorous testing to ensure performance and reliability, meeting the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3010
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.5518
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3269
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $29.4052
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.2130
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5086 $95.0172
3+ $38.9824 $116.9472
5+ $37.7639 $188.8195
7+ $36.5454 $255.8178
9+ $35.3280 $317.9520
11+ $31.6724 $348.3964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess