EN
  • EN
  • DE

MAX3430CSA

Part No MAX3430CSA
Manufacturer Maxim Integrated
Description ±80V Fault-Protected, Fail-Safe, 1/4-Unit Load, +3.3V RS-485 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213234-MAX3430CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3430CSA CAD Model

Description

Maxim Integrated MAX3430CSA RS-485/RS-422 Transceiver

The MAX3430CSA is a high-performance, low-power transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is ideal for long-distance and high-speed data transmission applications that require robust noise immunity and reliable performance.

Constructed with Maxim's proprietary AutoDirection control technology, the MAX3430CSA eliminates the need for an external direction-control signal that is typically required in half-duplex applications. This feature simplifies the design and reduces the pin count, making it an excellent choice for space-constrained applications.

The transceiver operates from a single 3.3V supply, which makes it compatible with modern low-voltage systems. Additionally, it features a low quiescent current, further enhancing its suitability for power-sensitive applications such as battery-powered devices and energy-saving systems.

With its extended ESD protection of ±15kV using the Human Body Model, the MAX3430CSA ensures robust protection against electrostatic discharges, making it a reliable choice for use in harsh industrial environments. The device supports data rates up to 12Mbps, enabling high-speed data transmission for efficient communication in complex systems.

The transceiver is available in an 8-pin SO package, providing a compact solution that does not compromise on functionality or performance. Its half-duplex communication capability allows for bidirectional communication over a single pair of wires, further simplifying the design of networked systems.

Key features of the MAX3430CSA include:

  • AutoDirection control for simplified design
  • Single 3.3V operation for compatibility with low-voltage systems
  • Low quiescent current for power-sensitive applications
  • ±15kV ESD protection for enhanced reliability
  • Support for data rates up to 12Mbps for high-speed communication
  • Compact 8-pin SO package for space-constrained applications

The MAX3430CSA is an excellent choice for designers who require a high-quality, reliable transceiver for their RS-485/RS-422 communications, especially in industrial, automation, and networking applications where performance and durability are paramount.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess