EN
  • EN
  • DE
  • IT

MAX34405BEZT+T

Part No MAX34405BEZT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VOLTAGE REF DDR 3.6V TSOT23 / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX34405
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 483609-MAX34405BEZT+T
Ultra Librarian 3D Model Ultra Librarian MAX34405BEZT+T CAD Model

Description

Maxim Integrated MAX34405BEZT+T Power Accumulator

The MAX34405BEZT+T is a cutting-edge power accumulator device designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced component is specifically tailored for energy and power measurement applications that require high accuracy and reliability.

Encased in a compact 16-pin TQFN package, the MAX34405BEZT+T is engineered to deliver precise power measurement capabilities. It is an ideal solution for monitoring power supplies, battery management systems, and energy-harvesting applications. The device's high level of integration simplifies design and enhances system reliability, making it a popular choice among engineers and product designers.

One of the standout features of the MAX34405BEZT+T is its ability to measure both voltage and current, which enables it to calculate power accurately. It supports a wide input common-mode voltage range, which makes it versatile for various applications. Furthermore, the device boasts an integrated low-drift voltage reference and an on-chip temperature sensor, ensuring stable performance over a broad temperature range.

The MAX34405BEZT+T also comes with a digital interface that allows for easy communication with microcontrollers or microprocessors. It uses an I2C-compatible interface, which is widely used in the industry, ensuring compatibility with a vast array of existing systems and simplifying integration into new designs.

For applications that demand high-precision power and energy measurement, the MAX34405BEZT+T provides the accuracy and reliability that designers need. Its robust feature set and ease of use make it an excellent choice for power monitoring in servers, telecom equipment, and portable devices, where efficient energy usage and monitoring are critical.

In summary, the Maxim Integrated MAX34405BEZT+T is a sophisticated power accumulator that offers accurate power measurement, versatility, and ease of integration, making it a top pick for engineers looking to enhance the performance and efficiency of their energy-conscious applications.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3398 $63.3980
23+ $5.2021 $119.6483
35+ $5.0393 $176.3755
48+ $4.8764 $234.0672
62+ $4.7136 $292.2432
82+ $4.2261 $346.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess