EN
  • EN
  • DE
  • IT

MAX34409ETE+

Part No MAX34409ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR SMBUS TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High-Side - 16-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name MAX34409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881583-MAX34409ETE+
Ultra Librarian 3D Model Ultra Librarian MAX34409ETE+ CAD Model

Description

Introducing the MAX34409ETE+ from Maxim Integrated

The MAX34409ETE+ is a cutting-edge energy-measurement and monitoring solution designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-precision device is engineered to provide detailed insights into power consumption, making it an ideal choice for applications that require meticulous energy management.

At the heart of the MAX34409ETE+ lies its exceptional accuracy in measuring both voltage and current, which enables the precise calculation of power usage. This feature is particularly beneficial for systems that operate with a keen eye on energy efficiency, such as data centers, industrial automation, and smart grid infrastructure.

The device comes in a compact 16-pin TQFN package, with dimensions of 5mm x 5mm, making it suitable for space-constrained designs. It supports a wide range of supply voltages, from 2.7V to 5.5V, allowing for flexible integration into various circuit configurations. Additionally, the MAX34409ETE+ offers an I2C-compatible interface, which simplifies communication with microcontrollers and other digital systems, facilitating easy data retrieval and system management.

One of the key features of the MAX34409ETE+ is its built-in non-volatile memory. This allows the device to store critical data, such as peak measurements and energy usage over time, which can be invaluable for long-term monitoring and analysis. Moreover, the device boasts a low operating current, contributing to the overall energy efficiency of the systems it is used in.

For developers and engineers, the MAX34409ETE+ comes with robust support in the form of evaluation kits and comprehensive documentation, ensuring a streamlined design-in process. Maxim Integrated's commitment to quality and reliability is evident in this product, making it a trusted choice for those looking to enhance their energy management capabilities.

In summary, the MAX34409ETE+ from Maxim Integrated is a sophisticated and reliable solution for precise energy measurement. Its integration into energy-critical applications not only promotes efficiency but also supports the growing need for sustainable technology practices.

You May Also Be Interested in

Maxim Integrated
Lowest to $12.1912
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $6.1507
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Maxim Integrated
Lowest to $27.1721
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2434 $56.9736
10+ $11.6870 $116.8700
15+ $11.3217 $169.8255
21+ $10.9565 $230.0865
27+ $10.5913 $285.9651
36+ $9.4956 $341.8416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess