EN
  • EN
  • DE

MAX34411ETG+T

Part No MAX34411ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CURRENT MONITOR QUAD 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX34411
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 483615-MAX34411ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX34411ETG+T CAD Model

Description

Maxim Integrated's MAX34411ETG+T: High-Efficiency Power Monitoring

The MAX34411ETG+T from Maxim Integrated is an advanced, high-accuracy, 5-channel power accumulator designed for power monitoring in data centers, servers, and other energy-critical applications. This integrated circuit is engineered to provide precise power measurement to enable efficient energy management, which is crucial in today’s high-performance computing environments.

With its ability to directly interface with current sense resistors and monitor the voltage across them, the MAX34411ETG+T delivers real-time power usage data. This feature allows system administrators to optimize power consumption, reduce operational costs, and ensure the reliability and longevity of critical components by avoiding power-related issues.

The device operates over a wide voltage range and can handle high-side current sensing, which adds to its flexibility in various system configurations. Its high level of integration simplifies design and reduces the bill of materials by minimizing the number of external components required for power monitoring solutions.

Key features of the MAX34411ETG+T include:

  • High accuracy and precision in power measurement
  • Five high-voltage input channels for comprehensive power monitoring
  • Integrated 16-bit ADC for each channel, providing detailed power consumption data
  • Wide dynamic range, suitable for low-power and high-power systems alike
  • Integrated temperature sensor for thermal monitoring and management
  • I²C-compatible interface for easy integration with microcontrollers and processors
  • Small 24-pin TQFN package, saving valuable board space
  • Extended temperature range, ensuring reliable operation in various environments

The device's I²C interface supports the SMBus protocol, making it compatible with a wide range of existing software infrastructures. This feature also facilitates easy access to power consumption data, which can be used for dynamic power management and system optimization.

Overall, the MAX34411ETG+T is a powerful solution for system designers looking to implement sophisticated power monitoring capabilities into their products. Its combination of accuracy, efficiency, and ease of use makes it a top choice for applications where power management is a priority.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6116 $52.2320
47+ $2.1429 $100.7163
73+ $2.0759 $151.5407
100+ $2.0089 $200.8900
129+ $1.9420 $250.5180
173+ $1.7411 $301.2103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess