EN
  • EN
  • DE

DS1339U-33+T

Part No DS1339U-33+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Description Real Time Clock Serial Clock/Calendar/Alarm/Trickle Charger 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case MSOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714082-DS1339U-33+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1339
Introduction Date July 23, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1339U-33+T CAD Model

Description

Maxim Integrated's DS1339U-33+T Real-Time Clock

The DS1339U-33+T is a high-precision, low-power Real-Time Clock (RTC) from Maxim Integrated, a renowned producer of innovative analog and mixed-signal products. This RTC module is designed to provide precise timekeeping and calendar functionality with minimal power consumption, making it an ideal choice for a wide range of applications such as embedded systems, portable devices, industrial controllers, and IoT devices.

Encased in a compact 8-pin µSOP package, the DS1339U-33+T operates over a voltage range of 2.3V to 5.5V, which allows it to be used in systems with various power supply requirements. This flexibility is crucial for battery-powered devices where maintaining long battery life is essential. The RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap-year compensation valid up to the year 2100.

The device features a built-in temperature-compensated crystal oscillator (TCXO) that ensures high accuracy timekeeping. Additionally, the DS1339U-33+T provides a programmable square-wave output that can be used for various purposes, including clock reference or as a wake-up signal for microcontrollers or other digital circuits.

One of the key benefits of the DS1339U-33+T is its I²C serial interface, which allows for easy integration into most microcontroller-based systems. The I²C interface also simplifies the design and reduces the complexity of the communication protocol, enabling fast and efficient data transfer between the RTC and the host processor.

Furthermore, the DS1339U-33+T offers a battery-backup input, which preserves timekeeping and calendar operations in the event of a main power failure. This feature ensures that the device continues to function without interruption, maintaining accurate time and date information.

In summary, the Maxim Integrated DS1339U-33+T Real-Time Clock is a versatile and reliable component that combines high accuracy, low power consumption, and ease of use. Its robust feature set and simple interface make it a top choice for designers who require a dependable timekeeping solution for their electronic projects.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2593 $50.3720
85+ $1.1796 $100.2660
135+ $1.1397 $153.8595
190+ $1.0600 $201.4000
250+ $1.0202 $255.0500
310+ $0.9804 $303.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193,730 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess