EN
  • EN
  • DE

MAX3443EASA

Part No MAX3443EASA
Manufacturer Maxim Integrated
Catalog Misc Products
Description ±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829774-MAX3443EASA
Ultra Librarian 3D Model Ultra Librarian MAX3443EASA CAD Model

Description

Maxim Integrated MAX3443EASA: RS-485/RS-422 Transceiver

The MAX3443EASA from Maxim Integrated is a robust RS-485/RS-422 transceiver designed to facilitate communication in industrial, networking, and automation systems. This transceiver is housed in an 8-pin NSOIC package, providing a compact solution for applications where space is at a premium. The device is engineered to operate over a wide temperature range, making it suitable for harsh industrial environments.

With its full-duplex communication capability, the MAX3443EASA allows for simultaneous transmission and reception of data, ensuring efficient and reliable data exchange. The transceiver supports data rates up to 10Mbps, making it an ideal choice for high-speed data communication needs. The device's integrated slew-rate-limited drivers minimize electromagnetic interference (EMI) and reduce reflections caused by improperly terminated cables, thus enhancing signal integrity and network reliability.

The MAX3443EASA features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus, which is particularly beneficial for systems that require a large number of nodes. Additionally, the transceiver boasts a wide common-mode voltage range, which enhances the device's ability to withstand voltage differences between devices on a shared bus, further increasing its robustness in complex electrical environments.

One of the standout features of the MAX3443EASA is its fail-safe receiver functionality. This feature ensures that the receiver output will be in a high state if the input is open or shorted, or if the bus lines are idle, disconnected, or terminated but not driven, thereby preventing false readings in the absence of a signal.

For protection against transient voltage spikes, the device incorporates enhanced electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model (HBM), which helps to maintain the integrity and longevity of the transceiver in electrically noisy environments.

The MAX3443EASA is a testament to Maxim Integrated's commitment to providing robust and reliable communication solutions. Its combination of high-speed communication, large node capacity, and strong protective features make it a versatile choice for designers looking to implement RS-485/RS-422 communication protocols in their systems.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,139 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess