EN
  • EN
  • DE

MAX34463AA00

Part No MAX34463AA00
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703264-MAX34463AA00
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34463AA00 CAD Model

Description

Introducing the MAX34463AA00 Power Management IC from Maxim Integrated

The MAX34463AA00 is a cutting-edge power management integrated circuit (PMIC) developed by Maxim Integrated, designed to deliver efficient and reliable power solutions in a compact form factor. This advanced chip is optimized for a wide range of applications, from portable devices to complex digital systems, ensuring that your electronics maintain stable and efficient power delivery.

Key Features:

  • High Efficiency: The MAX34463AA00 is engineered to provide high-efficiency power conversion, which helps to minimize heat generation and power loss, thereby extending battery life in portable applications.
  • Multiple Output Channels: This PMIC includes multiple output channels, each of which can be independently controlled and configured, allowing for versatile power management schemes tailored to specific system requirements.
  • Integrated Power MOSFETs: With built-in power MOSFETs, the MAX34463AA00 simplifies design and reduces external component count, which can lead to a reduction in overall system size and cost.
  • Programmable Switching Frequencies: Users can program the switching frequencies to optimize the balance between efficiency and component size, enabling the use of smaller inductors and capacitors when board space is at a premium.
  • Advanced Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and safety of your system.

Applications:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Smart Home Devices

The MAX34463AA00 from Maxim Integrated stands out as a robust and versatile power management solution that meets the demands of modern electronic systems. Its integration of essential power management features into a single chip makes it an ideal choice for designers looking to streamline their power supply designs, reduce time-to-market, and improve overall system reliability.

Whether you're developing a new handheld device or upgrading an existing digital system, the MAX34463AA00 provides the performance and flexibility needed to create an efficient power management architecture.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2707 $69.0828
9+ $14.1709 $127.5381
13+ $13.7281 $178.4653
18+ $13.2853 $239.1354
23+ $12.8424 $295.3752
31+ $11.5139 $356.9309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess