The SN74AHC125DBR is a high-quality quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This advanced integrated circuit is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It is specifically engineered to deliver high-speed operation while maintaining the low power consumption characteristic of CMOS devices.
Key Features
- Logic Type: Quadruple Bus Buffer Gate with 3-state outputs.
- Operating Voltage: Ranges from 2V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
- Output Drive Capability: Capable of driving up to 8 mA at 5V, providing reliable signal transmission to connected components.
- Logic Family: AHC, known for its high-speed operation.
- Output Type: 3-State, enabling the output to assume a high impedance state in addition to the standard logic high and low states, which is essential for bus-oriented applications.
- Packaging: Offered in a SSOP (DB) package with a Reel packaging option, designated by the ‘R’ at the end of the part number.
- Temperature Range: Designed for operation between -40°C and +85°C, making it suitable for industrial applications.
Applications
The SN74AHC125DBR is ideal for a wide range of applications, including:
- Bus driving where high impedance is necessary to avoid bus contention.
- Memory address drivers, clock drivers, and bus-oriented receivers and transmitters in microprocessor or microcontroller based systems.
- Interfacing and signal buffering between different voltage domains within electronic systems.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC125DBR is no exception. It is rigorously tested to ensure it meets the stringent standards expected from a leading semiconductor manufacturer. Customers can trust this product to perform consistently across a range of demanding conditions and applications.
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support team.