EN
  • EN
  • DE

MAX34463EXQA1+

Part No MAX34463EXQA1+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MONITOR PMBUS / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX34463
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881590-MAX34463EXQA1+
Ultra Librarian 3D Model Ultra Librarian MAX34463EXQA1+ CAD Model

Description

Maxim Integrated MAX34463EXQA1+ Power Management IC

The MAX34463EXQA1+ is a cutting-edge power management integrated circuit (PMIC) from Maxim Integrated, designed to deliver high efficiency and performance for a wide range of applications. This versatile component is an ideal solution for demanding power supply requirements, offering a compact and energy-efficient design that is well-suited for portable devices, computing systems, and industrial equipment.

At the heart of the MAX34463EXQA1+ lies an advanced control architecture that enables precise voltage regulation, ensuring stable and reliable operation even under varying load conditions. The device features a synchronous buck converter, which contributes to its high efficiency by reducing power loss during the conversion process. This makes the MAX34463EXQA1+ an excellent choice for applications where power conservation is critical, such as battery-powered devices.

The PMIC is equipped with multiple protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage caused by abnormal operating conditions. These protective measures extend the lifespan of both the power management IC and the end product it is used in.

The MAX34463EXQA1+ also offers flexibility in design, with programmable switching frequencies and a wide input voltage range. This allows designers to optimize the performance of their power supply system for specific requirements. Additionally, the component's small footprint and minimal external component count contribute to a reduced board space, which is particularly beneficial for space-constrained applications.

Maxim Integrated is known for its high-quality and reliable products, and the MAX34463EXQA1+ is no exception. It is designed to meet stringent industry standards, ensuring that it can withstand the rigors of everyday use in a variety of environments. Whether for consumer electronics, telecommunications, or automotive applications, the MAX34463EXQA1+ from Maxim Integrated is a top-tier choice for efficient and robust power management.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess