EN
  • EN
  • DE

MAX3450EETE-T

Part No MAX3450EETE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703266-MAX3450EETE-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3450EETE-T CAD Model

Description

The MAX3450EETE-T from Maxim Integrated is a cutting-edge USB transceiver chip designed for high-speed USB 2.0 applications. This robust component is ideal for portable electronic devices where space is at a premium and protection from harsh operating environments is essential.

Key Features:

  • USB 2.0 Compliant: The device supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, ensuring compatibility with a broad range of USB peripherals.
  • Integrated Protection: With built-in electrostatic discharge (ESD) protection, the MAX3450EETE-T safeguards against voltage spikes, ensuring the longevity and reliability of your device.
  • Low Power Consumption: The transceiver is designed for power-sensitive applications, with features such as a low-power suspend mode that significantly reduces power usage when the USB interface is inactive.
  • Compact Package: Available in a 16-pin TQFN package, the MAX3450EETE-T saves valuable board space, making it an excellent choice for space-constrained designs.

Applications:

  • Portable Medical Devices
  • Battery-Powered Equipment
  • Data Logging Systems
  • Industrial Control Systems
  • Point-of-Sale Terminals

The MAX3450EETE-T is engineered to provide a reliable interface for data communication while withstanding the rigors of everyday use. Its integrated circuitry not only simplifies design efforts but also enhances the overall performance of the end product by ensuring stable operation under various conditions.

Whether you are designing a new piece of consumer electronics or upgrading an existing system, the MAX3450EETE-T offers the performance, protection, and reliability you need in a USB transceiver. Maxim Integrated's commitment to quality makes this product a smart choice for engineers and designers looking to create durable and efficient USB-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5672 $51.0480
215+ $0.4654 $100.0610
335+ $0.4509 $151.0515
460+ $0.4364 $200.7440
595+ $0.4218 $250.9710
795+ $0.3782 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess