EN
  • EN
  • DE

MAX3451EEUD+

Part No MAX3451EEUD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 12Mbps 14-Pin TSSOP / IC TXRX USB 12MBPS 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250mV
Data Rate 12Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 785975-MAX3451EEUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3451E
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX3451EEUD+ CAD Model

Description

The MAX3451EEUD+ is a versatile and high-performance USB transceiver chip designed by Maxim Integrated, a renowned player in the field of analog and mixed-signal engineering. This compact and efficient integrated circuit is specifically tailored for USB 2.0 applications and is a perfect choice for designers looking to implement USB connectivity in their projects with minimal design effort and maximum reliability.

Key Features

  • USB 2.0 Compatibility: The MAX3451EEUD+ is fully compliant with the USB 2.0 specification, ensuring seamless integration with a wide range of USB devices and hosts.
  • High-Speed Data Transfer: With support for high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data rates, this transceiver can handle a variety of data-intensive applications.
  • Flexible Power Options: It operates from a single supply voltage ranging from +3.0V to +3.6V, making it suitable for battery-powered devices, and features an integrated voltage regulator for stable operation.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding your USB connections against static damage.
  • Compact Form Factor: Housed in a 14-pin TSSOP package, the MAX3451EEUD+ is designed for space-constrained applications without compromising on functionality.

Applications

The MAX3451EEUD+ is ideal for a broad array of applications that require reliable USB connectivity. It is commonly used in:

  • Portable Devices
  • Smartphones and Tablets
  • Data Logging Systems
  • Medical Devices
  • Industrial Controls
  • Point-of-Sale Terminals

Technical Specifications

Parameter Value
Supply Voltage +3.0V to +3.6V
Data Rate 480Mbps (High-Speed)
Package Type 14-Pin TSSOP
ESD Protection ±15kV Human Body Model

In conclusion, the MAX3451EEUD+ from Maxim Integrated stands out as a robust and dependable USB transceiver solution, ensuring high-speed data transfer and compatibility, all within a compact and power-efficient package.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess