The MAX3461CPD is a high-performance, half-duplex transceiver from Maxim Integrated, designed to facilitate communication on RS-485 and RS-422 networks. This integrated circuit is optimized for balanced data transmission and is capable of achieving high-speed data rates up to 10Mbps. It is widely used in industrial, networking, and automation applications due to its robustness and reliability in harsh environments.
Key Features
- High-Speed Operation: Capable of data rates up to 10Mbps, making it suitable for high-speed data communication applications.
- Extended Temperature Range: Operates effectively across a wide temperature range from -40°C to +85°C, ensuring reliability in extreme conditions.
- Half-Duplex Communication: Designed for two-wire, half-duplex communication, allowing for cost-effective and efficient network configurations.
- Low Power Consumption: Features a low-current shutdown mode, reducing power consumption when the device is not in active use.
- Thermal Shutdown Protection: Includes built-in thermal shutdown protection to prevent damage from overheating.
- Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
Applications
The MAX3461CPD is ideal for a variety of applications where robust and reliable data transmission is required. Common applications include:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Point of Sale Systems
- Data Acquisition Systems
Package and Quality
The device comes in a 14-pin plastic DIP package, making it easy to integrate into a wide range of hardware designs. Maxim Integrated is known for its commitment to quality, and the MAX3461CPD transceiver is no exception, ensuring reliable performance and longevity in your applications.