EN
  • EN
  • DE

MAX3461EPD+T

Part No MAX3461EPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703271-MAX3461EPD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3461EPD+T CAD Model

Description

Maxim Integrated MAX3461EPD+T Transceiver Overview

The MAX3461EPD+T is a high-performance transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial environments. This device is part of the MAX3461E series, which are known for their reliability and efficiency in handling differential data transmission. It operates as a half-duplex transceiver, intended for RS-485 and RS-422 communication protocols, which are widely used in industrial networks for their noise immunity and long-distance capabilities.

Key Features

  • Interface Type: The MAX3461EPD+T is specifically designed for RS-485/RS-422 communication, providing a reliable interface for serial data transmission.
  • Data Rate: It supports data rates up to 10Mbps, making it suitable for applications requiring fast data exchange.
  • Supply Voltage: The device operates at a supply voltage range of 3.3V to 5.5V, ensuring compatibility with a variety of system power supplies.
  • Driver Output/Receiver Input: It features a driver output and receiver input that can withstand up to ±12V, offering protection against line faults.
  • Thermal Shutdown: The transceiver includes a thermal shutdown feature to protect against excessive power dissipation that could lead to high junction temperatures.
  • Fail-Safe Receiver: The MAX3461EPD+T incorporates a fail-safe receiver that guarantees a known output in the absence of an input signal, enhancing data integrity.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, making it ideal for harsh industrial environments.
  • Packaging: Available in a 14-pin TSSOP package, it is designed for space-efficient applications and easy integration into existing designs.

Applications

The MAX3461EPD+T is suitable for a variety of applications where reliable data transmission is required, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Data acquisition systems
  • Point-of-sale terminals

With its robust performance and protective features, the MAX3461EPD+T from Maxim Integrated stands out as a top choice for designers looking to implement RS-485 or RS-422 communication in their industrial and commercial products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess